EPCOS AG 5500PF Capacitor B32652A1552J000

Description
CAP FILM 5500PF 5% 1.6KVDC RAD Product overview: B32652A1552J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1552J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 5500PF 5% 1.6KVDC RAD Product overview: B32652A1552J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1552J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5500PF Capacitor
62-B32652A1552J000
5500PF Capacitor 62-B32652A1552J000
CAP FILM 5500PF 5% 1.6KVDC RAD Product overview: B32652A1552J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1552J000 can be used for catalog matching and distributor lookup.

CAP FILM 5500PF 5% 1.6KVDC RAD Product overview: B32652A1552J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1552J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1552J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1552J000-ND
Film Capacitors B32652A1552J000-ND
5500pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

5500pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A1552J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1552J000
Film Capacitors B32652A1552J000
CAP FILM 5500PF 5% 1.6KVDC RAD

CAP FILM 5500PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1552J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1552J000
Capacitors - Film Capacitors B32652A1552J000
CAP FILM 5500PF 5% 1.6KVDC RAD

CAP FILM 5500PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A1552J000 B32652A1552J000-ND B32652A1552J000 B32652A1552J000
Product Name 5500PF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0055 microF 0.0055 microF 0.0055 microF
WVAC 1600 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers