EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1472K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A1472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A1472K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1472K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
4700PF Capacitor
62-B32652A1472K000
4700PF Capacitor 62-B32652A1472K000
CAP FILM 4700PF 10% 1.6KVDC RAD Product overview: B32652A1472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1472K000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 10% 1.6KVDC RAD Product overview: B32652A1472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75734-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75734-ND
Film Capacitors 495-75734-ND
4700pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A1472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1472K000
Film Capacitors B32652A1472K000
CAP FILM 4700PF 10% 1.6KVDC RAD

CAP FILM 4700PF 10% 1.6KVDC RAD

Supplier's Site Datasheet
Cap, 4700Pf, 1.6 Kv, 10%, Pp; Capacitance Epcos - 43AC8636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1.6 Kv, 10%, Pp; Capacitance Epcos
43AC8636
Cap, 4700Pf, 1.6 Kv, 10%, Pp; Capacitance Epcos 43AC8636
CAP, 4700PF, 1.6 KV, 10%, PP; Capacitance:4700pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 4700PF, 1.6 KV, 10%, PP; Capacitance:4700pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1472K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1472K000
Capacitors - Film Capacitors B32652A1472K000
CAP FILM 4700PF 10% 1.6KVDC RAD

CAP FILM 4700PF 10% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A1472K000 62-B32652A1472K000 495-75734-ND B32652A1472K000 43AC8636 B32652A1472K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Film Capacitors Film Capacitors Cap, 4700Pf, 1.6 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details