EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1223K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A1223K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A1223K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1223K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.022UF Capacitor
62-B32652A1223K000
0.022UF Capacitor 62-B32652A1223K000
CAP FILM 0.022UF 10% 1.6KVDC RAD Product overview: B32652A1223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1223K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 10% 1.6KVDC RAD Product overview: B32652A1223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32652A1223K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32652A1223K000-ND
Film Capacitors 495-B32652A1223K000-ND
0.022µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos - 25AJ0594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos
25AJ0594
Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos 25AJ0594
CAP, 0.022UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32652A1223K000
CAP FILM 0.022UF 10% 1.6KVDC RAD

CAP FILM 0.022UF 10% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32652A1223K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1223K000
Film Capacitors B32652A1223K000
CAP FILM 0.022UF 10% 1.6KVDC RAD

CAP FILM 0.022UF 10% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A1223K000 62-B32652A1223K000 495-B32652A1223K000-ND 25AJ0594 B32652A1223K000 B32652A1223K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.022UF Capacitor Film Capacitors Cap, 0.022Uf, 1.6Kv, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details