EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1153J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A1153J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A1153J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A1153J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32652A1153J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1153J189-ND
Film Capacitors B32652A1153J189-ND
0.015µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.015uF 1600V Capacitor
62-B32652A1153J189
Automotive 0.015uF 1600V Capacitor 62-B32652A1153J189
Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A1153J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J189 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A1153J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.015uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.015uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1153J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A1153J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1153J189
Capacitors - Film Capacitors B32652A1153J189
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32652A1153J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1153J189
Film Capacitors B32652A1153J189
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A1153J189 B32652A1153J189-ND 62-B32652A1153J189 B32652A1153J189 B32652A1153J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.015uF 1600V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details