EPCOS AG Film Capacitors - B32652A103J B32652A103J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022813-B32652A103J Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Length: 18 mm Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Number of Pins: 2 Width: 5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PHE450PB5100JR06; B32652A7103J; PHE450PA5100JR05; PHE850EB5100MB04R17; B32652A0103J000; B32621A103JB32652-A0 103-J; B32652-A103-J; B32652A 103J; B32652A0103J; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250040 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Flammability Rating: UL94 V-0 Lead Diameter: 800 µm Life (Hours): 200000 hours
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022813-B32652A103J Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Length: 18 mm Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Number of Pins: 2 Width: 5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PHE450PB5100JR06; B32652A7103J; PHE450PA5100JR05; PHE850EB5100MB04R17; B32652A0103J000; B32621A103JB32652-A0 103-J; B32652-A103-J; B32652A 103J; B32652A0103J; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250040 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Flammability Rating: UL94 V-0 Lead Diameter: 800 µm Life (Hours): 200000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32652A103J - 1022813-B32652A103J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32652A103J
1022813-B32652A103J
Film Capacitors - B32652A103J 1022813-B32652A103J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022813-B32652A103J Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Length: 18 mm Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Number of Pins: 2 Width: 5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PHE450PB5100JR06; B32652A7103J; PHE450PA5100JR05; PHE850EB5100MB04R17; B32652A0103J000; B32621A103JB32652-A0 103-J; B32652-A103-J; B32652A 103J; B32652A0103J; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250040 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Flammability Rating: UL94 V-0 Lead Diameter: 800 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022813-B32652A103J
Packaging: Bulk
Termination: Radial
Voltage Rating: 1 kV
Length: 18 mm
Height - Seated (Max): 10.4902 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 5 %
Dielectric Material: PP
Height: 10.5 mm
Number of Pins: 2
Width: 5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): PHE450PB5100JR06; B32652A7103J; PHE450PA5100JR05; PHE850EB5100MB04R17; B32652A0103J000; B32621A103JB32652-A0103-J; B32652-A103-J; B32652A 103J; B32652A0103J;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250040
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Lead Pitch: 15 mm
Lead Length: 6 mm
Dielectric: PP
Flammability Rating: UL94 V-0
Lead Diameter: 800 µm
Life (Hours): 200000 hours

Buy Now
Singapore, Singapore
Automotive 0.01uF 1000V Capacitor
62-B32652A103J
Automotive 0.01uF 1000V Capacitor 62-B32652A103J
Cap Film 0.01uF 1000V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A103J can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 1000V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A103J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1022813-B32652A103J 62-B32652A103J
Product Name Film Capacitors - B32652A103J Automotive 0.01uF 1000V Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF1R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details