Resonant circuit, Snubber, High pulse, General purpose
0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Cap Film 0.047uF 1000V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A0473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A0473K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 10% 1KVDC RAD
CAP, 47000PF, 1 KV, 10%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 10% 1KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A0473K000 | 495-6867-ND | 62-B32652A0473K000 | B32652A0473K000 | 42AC9889 | B32652A0473K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.047uF 1000V Capacitor | Capacitors - Film Capacitors | Cap, 47000Pf, 1 Kv, 10%, Pp; Capacitance Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |