EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7472K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32651A7472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32651A7472K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7472K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.0047uF 1250V Capacitor
62-B32651A7472K000
Automotive 0.0047uF 1250V Capacitor 62-B32651A7472K000
Cap Film 0.0047uF 1250V PP 10%( 13 X 5 X 11mm) Radial Wound 10mm 110°C Bulk Automotive AEC-Q200 Product overview: B32651A7472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7472K000 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 1250V PP 10%( 13 X 5 X 11mm) Radial Wound 10mm 110°C Bulk Automotive AEC-Q200 Product overview: B32651A7472K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32651A7472K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32651A7472K000-ND
Film Capacitors 495-B32651A7472K000-ND
4700pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 996444-B32651A7472K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
996444-B32651A7472K000
Capacitors - Film Capacitors 996444-B32651A7472K000
Win Source Part Number: 996444-B32651A7472K0 00 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 450V Voltage Rating - DC: 1250V (1.25kV) Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 4700 pF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32651A7472K000-ND,4 95-B32651A7472K000,B 32651A7472K-ND,B3265 1A7472K

Win Source Part Number: 996444-B32651A7472K000
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 450V
Voltage Rating - DC: 1250V (1.25kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32651A7472K000-ND,495-B32651A7472K000,B32651A7472K-ND,B32651A7472K

Buy Now Datasheet
Capacitors - Film Capacitors B32651A7472K000
CAP FILM 4700PF 10% 1.25KVDC RAD

CAP FILM 4700PF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32651A7472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32651A7472K000
Film Capacitors B32651A7472K000
CAP FILM 4700PF 10% 1.25KVDC RAD

CAP FILM 4700PF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Cap, 4700Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos - 03AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos
03AC8805
Cap, 4700Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos 03AC8805
CAP, 4700PF, 1.25 KV, 10%, PP; Capacitance:4700pF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32651 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 4700PF, 1.25 KV, 10%, PP; Capacitance:4700pF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32651 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32651A7472K000 62-B32651A7472K000 495-B32651A7472K000-ND 996444-B32651A7472K000 B32651A7472K000 B32651A7472K000 03AC8805
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0047uF 1250V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 4700Pf, 1.25 Kv, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers