EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7222K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32651A7222K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32651A7222K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32651A7222K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.0022uF 1250V Capacitor
62-B32651A7222K000
Automotive 0.0022uF 1250V Capacitor 62-B32651A7222K000
Cap Film 0.0022uF 1250V PP 10% (13 X 4 X 9mm) Radial Wound 10mm 110°C Automotive AEC-Q200 Bulk Product overview: B32651A7222K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7222K000 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 1250V PP 10% (13 X 4 X 9mm) Radial Wound 10mm 110°C Automotive AEC-Q200 Bulk Product overview: B32651A7222K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32651A7222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32651A7222K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32651A7222K000-ND
Film Capacitors B32651A7222K000-ND
2200pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32651A7222K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32651A7222K000
Film Capacitors B32651A7222K000
CAP FILM 2200PF 10% 1.25KVDC RAD

CAP FILM 2200PF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32651A7222K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32651A7222K000
Capacitors - Film Capacitors B32651A7222K000
CAP FILM 2200PF 10% 1.25KVDC RAD

CAP FILM 2200PF 10% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32651A7222K000 62-B32651A7222K000 B32651A7222K000-ND B32651A7222K000 B32651A7222K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0022uF 1250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH220J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details