0.39UF 10% 1000V MMKP WOUND
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B32643B0394K000-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Frequency; Automotive |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |