Cap Film 0.068uF 630V PET/PP 5% (18 X 8 X 14mm) Radial Wound 15mm 110°C Bulk Product overview: B32642B6683J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B6683J can be used for catalog matching and distributor lookup.
0.068µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 5% 630VDC RAD
CAP FILM 0.068UF 5% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32642B6683J | 495-7186-ND | B32642B6683J | B32642B6683J |
| Product Name | 0.068uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |