CAP, 0.022µF, 630V, 5%, PP; Capacitance:22000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 03AC8798 |
| Product Name | Cap, 0.022Μf, 630V, 5%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 0.0220 microF |