CAP FILM 0.022UF 5% 630VDC RAD Product overview: B32642B6223J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32642B6223J can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 5% 630VDC RAD
CAP FILM 0.022UF 5% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32642B6223J | 495-7180-ND | B32642B6223J | B32642B6223J |
| Product Name | 0.022UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| WVDC | 630 volts | 630 volts |