Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.0047uF 630V PP 5% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A6472J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6472J000 can be used for catalog matching and distributor lookup.
4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 4700PF 5% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes
CAP FILM 4700PF 5% 630VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A6472J000 | 62-B32621A6472J000 | 495-1321-ND | B32621A6472J000 | 21C4163 | B32621A6472J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.0047uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film, 4700Pf, 630V, 5%, Radial; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Metallized PP Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |