EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6223J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A6223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A6223J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A6223J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1329-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1329-ND
Film Capacitors 495-1329-ND
0.022µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

0.022µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32621A6223J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32621A6223J000
Capacitors - Film Capacitors B32621A6223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Epcos - 21C4157 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Epcos
21C4157
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Epcos 21C4157
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32621A6223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A6223J000
Film Capacitors B32621A6223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A6223J000 495-1329-ND B32621A6223J000 21C4157 B32621A6223J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 630V, 5%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers