CAP FILM 0.02UF 10% 630VDC RAD Product overview: B32621A6203K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6203K289 can be used for catalog matching and distributor lookup.
0.02µF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 0.02UF 10% 630VDC RAD
CAP FILM 0.02UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32621A6203K289 | B32621A6203K289-ND | B32621A6203K289 | B32621A6203K289 |
| Product Name | 0.02UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0200 microF | 0.0200 microF | 0.0200 microF | 0.0200 microF |
| WVDC | 630 volts | 630 volts |