Resonant circuit, Snubber, High pulse, General purpose
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
Cap Film 0.01uF 630V PP 5% (13 X 4 X 9mm) Radial Stacked 10mm 105°C T/R Product overview: B32621A6103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A6103J189 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 630VDC RAD
CAP FILM 10000PF 5% 630VDC RAD
CAPACITOR, 0.01UF, 400VAC, 630VDC ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A6103J189 | 495-B32621A6103J189TR-ND | 62-B32621A6103J189 | B32621A6103J189 | B32621A6103J189 | 28AK7710 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.01uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor, 0.01Uf, 400Vac, 630Vdc Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |