EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A5473J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A5473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A5473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A5473J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1272-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1272-ND
Film Capacitors 495-1272-ND
0.047µF Film Capacitor 90V 160V Polypropylene (PP), Metallized - Stacked Radial

0.047µF Film Capacitor 90V 160V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.047UF Capacitor
62-B32621A5473J000
0.047UF Capacitor 62-B32621A5473J000
CAP FILM 0.047UF 5% 160VDC RAD Product overview: B32621A5473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A5473J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.047UF 5% 160VDC RAD Product overview: B32621A5473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A5473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32621A5473J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32621A5473J000
Capacitors - Film Capacitors B32621A5473J000
CAP FILM 0.047UF 5% 160VDC RAD

CAP FILM 0.047UF 5% 160VDC RAD

Supplier's Site
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Epcos - 41Y9974 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Epcos
41Y9974
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Epcos 41Y9974
Film Capacitor, B32621 Series, 0.047 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes

Film Capacitor, B32621 Series, 0.047 F, 5%, PP (Polypropylene), 160 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32621A5473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A5473J000
Film Capacitors B32621A5473J000
CAP FILM 0.047UF 5% 160VDC RAD

CAP FILM 0.047UF 5% 160VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A5473J000 495-1272-ND 62-B32621A5473J000 B32621A5473J000 41Y9974 B32621A5473J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.047UF Capacitor Capacitors - Film Capacitors Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 160 V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details