Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 0.1UF 5% 160VDC RADIAL Product overview: B32621A5104J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A5104J000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1027309-B32621A5104J
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 90V
Voltage Rating - DC: 160V
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized - Stacked Radial
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 160VDC RADIAL
CAP FILM 0.1UF 5% 160VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32621A5104J000 | 62-B32621A5104J000 | 1027309-B32621A5104J000 | 495-1375-ND | 21C4115 | B32621A5104J000 | B32621A5104J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.1UF Capacitor | Film Capacitors - B32621A5104J000 | Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 160V, 5%, Radial; Dielectric Type Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |