EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A4473J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A4473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A4473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A4473J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1309-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1309-ND
Film Capacitors 495-1309-ND
0.047µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

0.047µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.047UF Capacitor
62-B32621A4473J000
0.047UF Capacitor 62-B32621A4473J000
CAP FILM 0.047UF 5% 400VDC RAD Product overview: B32621A4473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A4473J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.047UF 5% 400VDC RAD Product overview: B32621A4473J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A4473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos - 41Y9971 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos
41Y9971
Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos 41Y9971
Film Capacitor, B32621 Series, 0.047 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Film Capacitor, B32621 Series, 0.047 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32621A4473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A4473J000
Film Capacitors B32621A4473J000
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32621A4473J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32621A4473J000
Capacitors - Film Capacitors B32621A4473J000
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A4473J000 495-1309-ND 62-B32621A4473J000 41Y9971 B32621A4473J000 B32621A4473J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.047UF Capacitor Film Capacitor, B32621 Series, 0.047 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details