EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3472K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A3472K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A3472K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3472K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.0047uF 250V Capacitor
62-B32621A3472K289
0.0047uF 250V Capacitor 62-B32621A3472K289
Cap Film 0.0047uF 250V PP 10% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Ammo Product overview: B32621A3472K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3472K289 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 250V PP 10% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Ammo Product overview: B32621A3472K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3472K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32621A3472K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32621A3472K289-ND
Film Capacitors B32621A3472K289-ND
4700pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

4700pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32621A3472K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32621A3472K289
Capacitors - Film Capacitors B32621A3472K289
CAP FILM 4700PF 10% 250VDC RAD

CAP FILM 4700PF 10% 250VDC RAD

Supplier's Site
Film Capacitors - B32621A3472K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A3472K289
Film Capacitors B32621A3472K289
CAP FILM 4700PF 10% 250VDC RAD

CAP FILM 4700PF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A3472K289 62-B32621A3472K289 B32621A3472K289-ND B32621A3472K289 B32621A3472K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.0047uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers