EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3472J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A3472J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A3472J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3472J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
4700PF Capacitor
62-B32621A3472J000
4700PF Capacitor 62-B32621A3472J000
CAP FILM 4700PF 5% 250VDC RADIAL Product overview: B32621A3472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3472J000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 5% 250VDC RADIAL Product overview: B32621A3472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1281-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1281-ND
Film Capacitors 495-1281-ND
4700pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

4700pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32621A3472J000
CAP FILM 4700PF 5% 250VDC RADIAL

CAP FILM 4700PF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32621A3472J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A3472J000
Film Capacitors B32621A3472J000
CAP FILM 4700PF 5% 250VDC RADIAL

CAP FILM 4700PF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 4700Pf, 250V, 5%, Radial; Dielectric Type Epcos - 29M0372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 250V, 5%, Radial; Dielectric Type Epcos
29M0372
Capacitor Polypropylene Pp Film, 4700Pf, 250V, 5%, Radial; Dielectric Type Epcos 29M0372
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):140V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):140V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A3472J000 62-B32621A3472J000 495-1281-ND B32621A3472J000 B32621A3472J000 29M0372
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 4700Pf, 250V, 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Metallized PP Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details