EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3103J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32621A3103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32621A3103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32621A3103J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1283-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1283-ND
Film Capacitors 495-1283-ND
10000pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF 250V Capacitor
62-B32621A3103J000
0.01uF 250V Capacitor 62-B32621A3103J000
Cap Film 0.01uF 250V PP 5% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A3103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 250V PP 5% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Bulk Product overview: B32621A3103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32621A3103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32621A3103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32621A3103J000
Film Capacitors B32621A3103J000
CAP FILM 10000PF 5% 250VDC RAD

CAP FILM 10000PF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32621A3103J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32621A3103J000
Capacitors - Film Capacitors B32621A3103J000
CAP FILM 10000PF 5% 250VDC RAD

CAP FILM 10000PF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32621A3103J000 495-1283-ND 62-B32621A3103J000 B32621A3103J000 B32621A3103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.01uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers