EPCOS AG Film Capacitor, 0.01Uf, 250V, 5%, Radial Leaded; Dielectric Type Epcos B32621A3103J.

Description
FILM CAPACITOR, 0.01UF, 250V, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.01UF, 250V, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.01Uf, 250V, 5%, Radial Leaded; Dielectric Type Epcos - 14AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 250V, 5%, Radial Leaded; Dielectric Type Epcos
14AC8669
Film Capacitor, 0.01Uf, 250V, 5%, Radial Leaded; Dielectric Type Epcos 14AC8669
FILM CAPACITOR, 0.01UF, 250V, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 250V, 5%, RADIAL LEADED; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8669
Product Name Film Capacitor, 0.01Uf, 250V, 5%, Radial Leaded; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details