Resonant circuit, Snubber, High pulse, General purpose
2200pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 2200PF 5% 1KVDC RADIAL
CAP FILM 2200PF 5% 1KVDC RADIAL
Film Capacitor, B32620 Series, 2200 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620J0222J000 | 495-B32620J0222J000-ND | B32620J0222J000 | B32620J0222J000 | 41Y9956 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32620 Series, 2200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |