Resonant circuit, Snubber, High pulse, General purpose
1000pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial
Film Capacitor, B32620 Series, 1000 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 1000PF 5% 1KVDC RADIAL
CAP FILM 1000PF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620J0102J000 | 495-4761-ND | 41Y9955 | B32620J0102J000 | B32620J0102J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitor, B32620 Series, 1000 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |