EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6472K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6472K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6472K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6472K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.0047uF 630V Capacitor
62-B32620A6472K189
0.0047uF 630V Capacitor 62-B32620A6472K189
Cap Film 0.0047uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6472K189 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6472K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6472K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32620A6472K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A6472K189-ND
Film Capacitors B32620A6472K189-ND
4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32620A6472K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6472K189
Capacitors - Film Capacitors B32620A6472K189
CAP FILM 4700PF 10% 630VDC RAD

CAP FILM 4700PF 10% 630VDC RAD

Supplier's Site
Film Capacitors - B32620A6472K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6472K189
Film Capacitors B32620A6472K189
CAP FILM 4700PF 10% 630VDC RAD

CAP FILM 4700PF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6472K189 62-B32620A6472K189 B32620A6472K189-ND B32620A6472K189 B32620A6472K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.0047uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details