EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6332J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6332J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6332J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6332J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - B32620A6332J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A6332J289-ND
Film Capacitors B32620A6332J289-ND
3300pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

3300pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.0033uF 630V Capacitor
62-B32620A6332J289
0.0033uF 630V Capacitor 62-B32620A6332J289
Cap Film 0.0033uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6332J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6332J289 can be used for catalog matching and distributor lookup.

Cap Film 0.0033uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A6332J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6332J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6332J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6332J289
Capacitors - Film Capacitors B32620A6332J289
CAP FILM 3300PF 5% 630VDC RADIAL

CAP FILM 3300PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32620A6332J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6332J289
Film Capacitors B32620A6332J289
CAP FILM 3300PF 5% 630VDC RADIAL

CAP FILM 3300PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6332J289 B32620A6332J289-ND 62-B32620A6332J289 B32620A6332J289 B32620A6332J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.0033uF 630V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details