Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.0033uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6332J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6332J189 can be used for catalog matching and distributor lookup.
3300pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 3300PF 5% 630VDC RADIAL
CAP FILM 3300PF 5% 630VDC RADIAL
CAP FILM 3300PF 5% 630VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A6332J189 | 62-B32620A6332J189 | 495-B32620A6332J189TR-ND | B32620A6332J189 | B32620A6332J189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.0033uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |