EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6222K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6222K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.0022uF 630V Capacitor
62-B32620A6222K000
0.0022uF 630V Capacitor 62-B32620A6222K000
Cap Film 0.0022uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6222K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222K000 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 630V PP 10% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6222K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-76620-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76620-ND
Film Capacitors 495-76620-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor, 0.0022Uf, 400Vac, 630Vdc Rohs Compliant Epcos - 28AK7708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.0022Uf, 400Vac, 630Vdc Rohs Compliant Epcos
28AK7708
Capacitor, 0.0022Uf, 400Vac, 630Vdc Rohs Compliant Epcos 28AK7708
CAPACITOR, 0.0022UF, 400VAC, 630VDC ROHS COMPLIANT: YES

CAPACITOR, 0.0022UF, 400VAC, 630VDC ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32620A6222K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6222K000
Film Capacitors B32620A6222K000
CAP FILM 2200PF 10% 630VDC RAD

CAP FILM 2200PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6222K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6222K000
Capacitors - Film Capacitors B32620A6222K000
CAP FILM 2200PF 10% 630VDC RAD

CAP FILM 2200PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6222K000 62-B32620A6222K000 495-76620-ND 28AK7708 B32620A6222K000 B32620A6222K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.0022uF 630V Capacitor Film Capacitors Capacitor, 0.0022Uf, 400Vac, 630Vdc Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details