EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6222J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6222J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6222J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - B32620A6222J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A6222J189-ND
Film Capacitors B32620A6222J189-ND
2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

2200pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.0022uF 630V Capacitor
62-B32620A6222J189
0.0022uF 630V Capacitor 62-B32620A6222J189
Cap Film 0.0022uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6222J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A6222J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6222J189
Capacitors - Film Capacitors B32620A6222J189
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32620A6222J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6222J189
Film Capacitors B32620A6222J189
CAP FILM 2200PF 5% 630VDC RADIAL

CAP FILM 2200PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6222J189 B32620A6222J189-ND 62-B32620A6222J189 B32620A6222J189 B32620A6222J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.0022uF 630V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details