EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6152J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6152J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6152J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6152J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - B32620A6152J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A6152J189-ND
Film Capacitors B32620A6152J189-ND
1500pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

1500pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.0015uF 630V Capacitor
62-B32620A6152J189
0.0015uF 630V Capacitor 62-B32620A6152J189
Cap Film 0.0015uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6152J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6152J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0015uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6152J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6152J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pp Film, 1500Pf, 630V, 5%, Radial; Dielectric Type Epcos - 21C3996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 1500Pf, 630V, 5%, Radial; Dielectric Type Epcos
21C3996
Capacitor Pp Film, 1500Pf, 630V, 5%, Radial; Dielectric Type Epcos 21C3996
CAPACITOR PP FILM, 1500PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR PP FILM, 1500PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B32620A6152J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A6152J189
Capacitors - Film Capacitors B32620A6152J189
CAP FILM 1500PF 5% 630VDC RADIAL

CAP FILM 1500PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32620A6152J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6152J189
Film Capacitors B32620A6152J189
CAP FILM 1500PF 5% 630VDC RADIAL

CAP FILM 1500PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6152J189 B32620A6152J189-ND 62-B32620A6152J189 21C3996 B32620A6152J189 B32620A6152J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.0015uF 630V Capacitor Capacitor Pp Film, 1500Pf, 630V, 5%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details