Resonant circuit, Snubber, High pulse, General purpose
Manufacturer: EPCOS (TDK)
Win Source Part Number: 770964-B32620A6152J0
Series: B32620
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Applications: High Pulse, DV/DT
Capacitance: 1500pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Family Name: B 32 620
Categories: Capacitors
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Alternative Parts (Cross-Reference): PHE426MK4150JR05; PHE426MK4150JK01R17T
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Cap Film 0.0015uF 630V PP 5% (10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Bulk Product overview: B32620A6152J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6152J000 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 1500PF 5% 630VDC RADIAL
CAP FILM 1500PF 5% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A6152J000 | 770964-B32620A6152J000 | 62-B32620A6152J000 | 495-1316-ND | B32620A6152J000 | B32620A6152J000 | 21C3995 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors - B32620A6152J000 | 0.0015uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film, 1500Pf, 630V, 5%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | Metallized PP Stacked | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |