Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 6800PF 10% 400VDC RAD Product overview: B32620A4682K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4682K189 can be used for catalog matching and distributor lookup.
6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial
CAP FILM 6800PF 10% 400VDC RAD
CAP FILM 6800PF 10% 400VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A4682K189 | 62-B32620A4682K189 | B32620A4682K189-ND | B32620A4682K189 | B32620A4682K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 6800PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |