EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4333K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A4333K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A4333K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4333K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.033uF 400V Capacitor
62-B32620A4333K289
0.033uF 400V Capacitor 62-B32620A4333K289
Cap Film 0.033uF 400V PP 10% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4333K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4333K289 can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 400V PP 10% (10.3 X 6 X 12mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4333K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4333K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4851-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4851-3-ND
Film Capacitors 495-4851-3-ND
0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4851-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4851-1-ND
Film Capacitors 495-4851-1-ND
0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32620A4333K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A4333K289
Film Capacitors B32620A4333K289
CAP FILM 0.033UF 10% 400VDC RAD

CAP FILM 0.033UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A4333K289
CAP FILM 0.033UF 10% 400VDC RAD

CAP FILM 0.033UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A4333K289 62-B32620A4333K289 495-4851-3-ND B32620A4333K289 B32620A4333K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.033uF 400V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details