Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.022uF 400V PP 5% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4223J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4223J289 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial
0.022µF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial
CAP, 0.022UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.022UF 5% 400VDC RAD
CAP FILM 0.022UF 5% 400VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32620A4223J289 | 62-B32620A4223J289 | 495-4855-3-ND | 82AH6832 | B32620A4223J289 | B32620A4223J289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.022uF 400V Capacitor | Film Capacitors | Cap, 0.022Uf, 400V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized - Stacked | Polypropylene; Polypropylene (PP), Metallized - Stacked | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |