EPCOS AG Film Capacitors - B32620A4223J B32620A4223J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150441-B32620A4223J Packaging: Bulk Termination: Radial Length: 10 mm Height - Seated (Max): 10.4902 mm Contact Plating: Tin Capacitance: 22 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Width: 5.0038 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250020 Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V Lead Pitch: 7.5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 200000 hours Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150441-B32620A4223J Packaging: Bulk Termination: Radial Length: 10 mm Height - Seated (Max): 10.4902 mm Contact Plating: Tin Capacitance: 22 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Width: 5.0038 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250020 Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V Lead Pitch: 7.5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 200000 hours Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32620A4223J - 1150441-B32620A4223J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32620A4223J
1150441-B32620A4223J
Film Capacitors - B32620A4223J 1150441-B32620A4223J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150441-B32620A4223J Packaging: Bulk Termination: Radial Length: 10 mm Height - Seated (Max): 10.4902 mm Contact Plating: Tin Capacitance: 22 nF Tolerance: 5 % Dielectric Material: PP Height: 10.5 mm Width: 5.0038 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250020 Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V Lead Pitch: 7.5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 200000 hours Max Operating Temperature: 105 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150441-B32620A4223J
Packaging: Bulk
Termination: Radial
Length: 10 mm
Height - Seated (Max): 10.4902 mm
Contact Plating: Tin
Capacitance: 22 nF
Tolerance: 5 %
Dielectric Material: PP
Height: 10.5 mm
Width: 5.0038 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250020
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
Lead Pitch: 7.5 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 500 µm
Life (Hours): 200000 hours
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
0.022uF Capacitor
62-B32620A4223J
0.022uF Capacitor 62-B32620A4223J
Film Capacitors 0.022uF 400volts 5% Product overview: B32620A4223J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4223J can be used for catalog matching and distributor lookup.

Film Capacitors 0.022uF 400volts 5% Product overview: B32620A4223J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4223J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1150441-B32620A4223J 62-B32620A4223J
Product Name Film Capacitors - B32620A4223J 0.022uF Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details