EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A4103J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A4103J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A4103J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.01uF 400V Capacitor
62-B32620A4103J289
0.01uF 400V Capacitor 62-B32620A4103J289
Cap Film 0.01uF 400V PP 5%( 10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4103J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103J289 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 400V PP 5%( 10 X 4 X 8.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A4103J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A4103J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32620A4103J289TB-ND - DigiKey
Thief River Falls, MN, United States
10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32620A4103J289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Buy Now Datasheet
Capacitors - Film Capacitors - B32620A4103J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A4103J289
Capacitors - Film Capacitors B32620A4103J289
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site
Film Capacitors - B32620A4103J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A4103J289
Film Capacitors B32620A4103J289
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A4103J289 62-B32620A4103J289 495-B32620A4103J289TB-ND B32620A4103J289 B32620A4103J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.01uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details