EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A3473J289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A3473J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A3473J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A3473J289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Film Capacitors - B32620A3473J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A3473J289-ND
Film Capacitors B32620A3473J289-ND
0.047µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

0.047µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
0.047uF 250V Capacitor
62-B32620A3473J289
0.047uF 250V Capacitor 62-B32620A3473J289
Cap Film 0.047uF 250V PP 5% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A3473J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A3473J289 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 250V PP 5% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C Ammo Product overview: B32620A3473J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A3473J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32620A3473J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32620A3473J289
Capacitors - Film Capacitors B32620A3473J289
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - B32620A3473J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A3473J289
Film Capacitors B32620A3473J289
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A3473J289 B32620A3473J289-ND 62-B32620A3473J289 B32620A3473J289 B32620A3473J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 0.047uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers