EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A0472K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A0472K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A0472K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A0472K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
4700PF Capacitor
62-B32620A0472K000
4700PF Capacitor 62-B32620A0472K000
CAP FILM 4700PF 10% 1KVDC RADIAL Product overview: B32620A0472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A0472K000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 10% 1KVDC RADIAL Product overview: B32620A0472K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A0472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302429-B32620A0472K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302429-B32620A0472K000
Capacitors - Film Capacitors 1302429-B32620A0472K000
Win Source Part Number: 1302429-B32620A0472K 000 Category: Capacitors>Film Capacitors Series: B3262* - MKP High Pulse (stacked) Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1000V (1kV) Applications: High Pulse, DV/DT Height - Seated (Max): 0.413" (10.50mm) Standard Package: 4,000 Capacitance: 4700 pF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32620A472K,B32620A4 72K,B32620A 472K

Win Source Part Number: 1302429-B32620A0472K000
Category: Capacitors>Film Capacitors
Series: B3262* - MKP High Pulse (stacked)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1000V (1kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,000
Capacitance: 4700 pF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" L x 0.197" W (10.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32620A472K,B32620A472K,B32620A 472K

Buy Now Datasheet
Film Capacitors - B32620A0472K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32620A0472K000-ND
Film Capacitors B32620A0472K000-ND
4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

4700pF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32620A0472K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A0472K000
Film Capacitors B32620A0472K000
CAP FILM 4700PF 10% 1KVDC RADIAL

CAP FILM 4700PF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32620A0472K000
CAP FILM 4700PF 10% 1KVDC RADIAL

CAP FILM 4700PF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A0472K000 62-B32620A0472K000 1302429-B32620A0472K000 B32620A0472K000-ND B32620A0472K000 B32620A0472K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details