DC link / PFC, General purpose, uncoated
CAP FILM 33UF 10% 100VDC 2DIP Product overview: B32564J1336K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32564J1336K000 can be used for catalog matching and distributor lookup.
33µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 33UF 10% 100VDC 2DIP
CAP FILM 33UF 10% 100VDC 2DIP
CAP, 33UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32564J1336K000 | 62-B32564J1336K000 | 495-75589-ND | B32564J1336K000 | B32564J1336K000 | 82AH6827 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 33UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 33Uf, 100V, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |