B32563J6225K is a metallized polyester film capacitor from the B32560 to B32564 series, rated for 400 V DC and 200 V AC, with a capacitance of 2.2 µF and a tolerance of ±10%. It features parallel wire leads with 22.5 mm spacing and measures 24.0 mm in length, 12.6 mm in width, and 15.5 mm in height. The capacitor is designed for general-purpose applications including SMPS, converters, and ignition circuits, with a maximum operating temperature of 125 °C and a climatic category of 55/125/56. The case is uncoated, and terminals are lead-free tinned. It is supplied untaped in bulk, with a minimum order quantity of 4 packing units.
Cap Film 2.2uF 400V PET 10% (24 X 12.6 X 15.5mm) Radial Stacked 22.5mm 125°C Bulk Product overview: B32563J6225K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32563J6225K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-B32563J6225K |
| Product Name | 2.2uF 400V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |