TDK Corporation 0.68uF 400V Capacitor B32562J6684K

Description
Cap Film 0.68uF 400V PET 10% (16.5 X 8.9 X 10.8mm) Radial 15mm 100°C Bulk Product overview: B32562J6684K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J6684K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.68uF 400V PET 10% (16.5 X 8.9 X 10.8mm) Radial 15mm 100°C Bulk Product overview: B32562J6684K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J6684K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68uF 400V Capacitor
62-B32562J6684K
0.68uF 400V Capacitor 62-B32562J6684K
Cap Film 0.68uF 400V PET 10% (16.5 X 8.9 X 10.8mm) Radial 15mm 100°C Bulk Product overview: B32562J6684K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J6684K can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 400V PET 10% (16.5 X 8.9 X 10.8mm) Radial 15mm 100°C Bulk Product overview: B32562J6684K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J6684K can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B32562J6684K - 1066247-B32562J6684K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32562J6684K
1066247-B32562J6684K
Film Capacitors - B32562J6684K 1066247-B32562J6684K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066247-B32562J6684K Termination: Radial Voltage Rating: 400 V Length: 16.5 mm Voltage: 400 V Mounting: SMD (SMT) Capacitance: 680 nF Tolerance: 10 % Dielectric Material: PET Height: 10.8 mm Number of Pins: 2 Width: 16.5 mm Categories: Film Capacitors Case / Package: DIP Alternative Parts (Cross-Reference): ECQ-E2W684KH; B32562H6684K289; ECQ-E4684KF; R60MN3680AA30K; B32560J1684K; ECQ-U2A684KLB32562-J 6684-K; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 8.9 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Lead Pitch: 15 mm Dielectric: PET Lead Diameter: 600 µm Life (Hours): 200000 hours Lead/Base Style: Straight

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066247-B32562J6684K
Termination: Radial
Voltage Rating: 400 V
Length: 16.5 mm
Voltage: 400 V
Mounting: SMD (SMT)
Capacitance: 680 nF
Tolerance: 10 %
Dielectric Material: PET
Height: 10.8 mm
Number of Pins: 2
Width: 16.5 mm
Categories: Film Capacitors
Case / Package: DIP
Alternative Parts (Cross-Reference): ECQ-E2W684KH; B32562H6684K289; ECQ-E4684KF; R60MN3680AA30K; B32560J1684K; ECQ-U2A684KLB32562-J6684-K;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 8.9 mm
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Lead Pitch: 15 mm
Dielectric: PET
Lead Diameter: 600 µm
Life (Hours): 200000 hours
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32562J6684K 1066247-B32562J6684K
Product Name 0.68uF 400V Capacitor Film Capacitors - B32562J6684K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-104MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers