DC link / PFC, General purpose, uncoated
0.33µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.33UF 20% 400VDC 2DIP Product overview: B32562J6334M189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J6334M189 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 20% 400VDC 2DIP
CAP FILM 0.33UF 20% 400VDC 2DIP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32562J6334M189 | B32562J6334M189-ND | 62-B32562J6334M189 | B32562J6334M189 | B32562J6334M189 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 0.33UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |