TDK Corporation Film Capacitors: Metallized Polyester (MKT) B32562J3684K289

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32562J3684K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32562J3684K289
Film Capacitors: Metallized Polyester (MKT) B32562J3684K289
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
0.68uF 250V Capacitor
62-B32562J3684K289
0.68uF 250V Capacitor 62-B32562J3684K289
Cap Film 0.68uF 250V PET 10% (16.5 X 6 X 7.8mm) Radial Stacked 15mm 125°C Ammo Product overview: B32562J3684K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3684K289 can be used for catalog matching and distributor lookup.

Cap Film 0.68uF 250V PET 10% (16.5 X 6 X 7.8mm) Radial Stacked 15mm 125°C Ammo Product overview: B32562J3684K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3684K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32562J3684K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32562J3684K289-ND
Film Capacitors B32562J3684K289-ND
0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.68µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - B32562J3684K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562J3684K289
Film Capacitors B32562J3684K289
CAP FILM 0.68UF 10% 250VDC 2DIP

CAP FILM 0.68UF 10% 250VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32562J3684K289
CAP FILM 0.68UF 10% 250VDC 2DIP

CAP FILM 0.68UF 10% 250VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32562J3684K289 62-B32562J3684K289 B32562J3684K289-ND B32562J3684K289 B32562J3684K289
Product Name Film Capacitors: Metallized Polyester (MKT) 0.68uF 250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers