EPCOS AG Film Capacitors B32562J3225K000

Description
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Request a Quote Datasheet
Description
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-6855-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6855-ND
Film Capacitors 495-6855-ND
2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

2.2µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Capacitors - Film Capacitors B32562J3225K000
CAP FILM 2.2UF 10% 250VDC 2DIP

CAP FILM 2.2UF 10% 250VDC 2DIP

Supplier's Site
Film Capacitors - B32562J3225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562J3225K000
Film Capacitors B32562J3225K000
CAP FILM 2.2UF 10% 250VDC 2DIP

CAP FILM 2.2UF 10% 250VDC 2DIP

Supplier's Site Datasheet
Capacitor Polyester Film 2.2Uf 250V 10%, Radial; Dielectric Type Epcos - 05J2850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf 250V 10%, Radial; Dielectric Type Epcos
05J2850
Capacitor Polyester Film 2.2Uf 250V 10%, Radial; Dielectric Type Epcos 05J2850
CAPACITOR POLYESTER FILM 2.2UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6855-ND B32562J3225K000 B32562J3225K000 05J2850
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 2.2Uf 250V 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Film Capacitors - 1912960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH111K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details