EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32562J3105K289

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32562J3105K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32562J3105K289
Film Capacitors: Metallized Polyester (MKT) B32562J3105K289
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Singapore, Singapore
1uF 250V Capacitor
62-B32562J3105K289
1uF 250V Capacitor 62-B32562J3105K289
Cap Film 1uF 250V PET 10% (16.5 X 7 X 9.3mm) Radial Stacked 15mm 125°C Ammo Product overview: B32562J3105K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3105K289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 250V PET 10% (16.5 X 7 X 9.3mm) Radial Stacked 15mm 125°C Ammo Product overview: B32562J3105K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J3105K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-76973-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76973-3-ND
Film Capacitors 495-76973-3-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Film Capacitors - 495-76973-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76973-1-ND
Film Capacitors 495-76973-1-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Electronic Wholesale - B32562J3105K289 - 758267-B32562J3105K289 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B32562J3105K289
758267-B32562J3105K289
Electronic Wholesale - B32562J3105K289 758267-B32562J3105K289
Manufacturer: EPCOS (TDK) Win Source Part Number: 758267-B32562J3105K2 89 Packaging: Cut Tape (CT) Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-DIP Height - Seated (Maximum): 0.366" (9.30mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" L x 0.276" W (16.50mm x 7.00mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758267-B32562J3105K289
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-DIP
Height - Seated (Maximum): 0.366" (9.30mm)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" L x 0.276" W (16.50mm x 7.00mm)

Buy Now
Capacitors - Film Capacitors B32562J3105K289
CAP FILM 1UF 10% 250VDC 2DIP

CAP FILM 1UF 10% 250VDC 2DIP

Supplier's Site
Film Capacitors - B32562J3105K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32562J3105K289
Film Capacitors B32562J3105K289
CAP FILM 1UF 10% 250VDC 2DIP

CAP FILM 1UF 10% 250VDC 2DIP

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32562J3105K289 62-B32562J3105K289 495-76973-3-ND 758267-B32562J3105K289 B32562J3105K289 B32562J3105K289
Product Name Film Capacitors: Metallized Polyester (MKT) 1uF 250V Capacitor Film Capacitors Electronic Wholesale - B32562J3105K289 Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details