DC link / PFC, General purpose, uncoated
2.2µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Cap Film 2.2uF 100V PET 10% (16.5 X 4.9 X 8mm) Radial Stacked 15mm 125°C Bulk Product overview: B32562J1225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32562J1225K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32562 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 2.2UF 10% 100VDC 2DIP
CAP FILM 2.2UF 10% 100VDC 2DIP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32562J1225K000 | 495-75727-ND | 62-B32562J1225K000 | 25M8117 | B32562J1225K000 | B32562J1225K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 2.2uF 100V Capacitor | Film Capacitor, B32562 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |