CAP FILM 2700PF 10% 630VDC 2DIP Product overview: B32560J8272K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J8272K289 can be used for catalog matching and distributor lookup.
2700pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 2700PF 10% 630VDC 2DIP
CAP FILM 2700PF 10% 630VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32560J8272K289 | B32560J8272K289-ND | B32560J8272K289 | B32560J8272K289 |
| Product Name | 2700PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | |
| WVDC | 630 volts | 630 volts |