CAP FILM 5600PF 5% 400VDC 2DIP Product overview: B32560J6562J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6562J000 can be used for catalog matching and distributor lookup.
5600pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 5600PF 5% 400VDC 2DIP
CAP FILM 5600PF 5% 400VDC 2DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32560J6562J000 | B32560J6562J000-ND | B32560J6562J000 | B32560J6562J000 |
| Product Name | 5600PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | |
| WVDC | 400 volts | 400 volts |