EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32560J6473K189

Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet
Description
DC link / PFC, General purpose, uncoated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32560J6473K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32560J6473K189
Film Capacitors: Metallized Polyester (MKT) B32560J6473K189
DC link / PFC, General purpose, uncoated

DC link / PFC, General purpose, uncoated

Supplier's Site Datasheet
Film Capacitors - B32560J6473K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32560J6473K189-ND
Film Capacitors B32560J6473K189-ND
0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.047uF 400V Capacitor
62-B32560J6473K189
0.047uF 400V Capacitor 62-B32560J6473K189
Cap Film 0.047uF 400V PET 10% (9 X 3.2 X 6.5mm) Radial Stacked 7.5mm 125°C T/R Product overview: B32560J6473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6473K189 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 400V PET 10% (9 X 3.2 X 6.5mm) Radial Stacked 7.5mm 125°C T/R Product overview: B32560J6473K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J6473K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32560J6473K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32560J6473K189
Film Capacitors B32560J6473K189
CAP FILM 0.047UF 10% 400VDC 2DIP

CAP FILM 0.047UF 10% 400VDC 2DIP

Supplier's Site Datasheet
Capacitors - Film Capacitors B32560J6473K189
CAP FILM 0.047UF 10% 400VDC 2DIP

CAP FILM 0.047UF 10% 400VDC 2DIP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32560J6473K189 B32560J6473K189-ND 62-B32560J6473K189 B32560J6473K189 B32560J6473K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors 0.047uF 400V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details